RES 82ohm 5% 6.5W SILICONE WW
82 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-CW00582R00JS73 | CW00582R00JS73 | CWD-82TR-ND |
| Product Name | Wirewound Resistors | RES 82 OHM 5% 6.5W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Resistance Range | 82 ohms | 82 ohms | 82 ohms |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 6.5 watts | 6.5 watts | |
| Configuration | Single Resistor |