Vishay Precision Group RES 350 OHM 6.5W 5% WW AXIAL CW005350R0JE73

Description
RES 350ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 350ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 6.5W 5% WW AXIAL - CW005350R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 6.5W 5% WW AXIAL
CW005350R0JE73
RES 350 OHM 6.5W 5% WW AXIAL CW005350R0JE73
RES 350ohm 6.5W 5% WW AXIAL

RES 350ohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - CW005350R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005350R0JE73-ND
Through Hole Resistors CW005350R0JE73-ND
350 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW005350R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005350R0JE73
Wirewound Resistors 3110-CW005350R0JE73
CW-5 350 5% E73 e3

CW-5 350 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Vishay - 65K3537 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Vishay
65K3537
Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Vishay 65K3537
WIREWOUND RESISTOR, 350 OHM, 5W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 5W, 5%; Resistance:350ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW005350R0JE73 CW005350R0JE73-ND 3110-CW005350R0JE73 65K3537
Product Name RES 350 OHM 6.5W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Wirewound Resistor, 350 Ohm, 5W, 5%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 350 ohms 350 ohms 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers