Vishay Precision Group Wirewound Resistors CW0055K100JB12

Description
CW-5 5.1K 5% B12
Request a Quote Datasheet
Description
CW-5 5.1K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0055K100JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0055K100JB12
Wirewound Resistors 3110-CW0055K100JB12
CW-5 5.1K 5% B12

CW-5 5.1K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0055K100JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0055K100JB12-ND
Through Hole Resistors 541-CW0055K100JB12-ND
CW-5 5.1K 5% B12

CW-5 5.1K 5% B12

Buy Now Datasheet
Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW0055K100JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW0055K100JB12
Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0055K100JB12
Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 5.1Kohm, 5W, 5%; Resistance Vishay - 03F5176 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 5.1Kohm, 5W, 5%; Resistance Vishay
03F5176
Wirewound Resistor, 5.1Kohm, 5W, 5%; Resistance Vishay 03F5176
WIREWOUND RESISTOR, 5.1KOHM, 5W, 5%; Resistance:5.1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

WIREWOUND RESISTOR, 5.1KOHM, 5W, 5%; Resistance:5.1kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0055K100JB12 541-CW0055K100JB12-ND CW0055K100JB12 03F5176
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 5.1K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 5.1Kohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 5100 ohms 5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CW, CWH, CWP Coat Insulated Wirewound -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 10 to 3000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details