Vishay Precision Group Wirewound Resistors CW0052K700JE73

Description
CW-5 2.7K 5% E73 e3
Request a Quote Datasheet
Description
CW-5 2.7K 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0052K700JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K700JE73
Wirewound Resistors 3110-CW0052K700JE73
CW-5 2.7K 5% E73 e3

CW-5 2.7K 5% E73 e3

Supplier's Site Datasheet
CW0052K700JE73 - CW0052K700JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW0052K700JE73
CW0052K700JE73
CW0052K700JE73 CW0052K700JE73
CW0052K700JE73

CW0052K700JE73

Supplier's Site
Through Hole Resistors - 541-CW0052K700JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K700JE73TR-ND
Through Hole Resistors 541-CW0052K700JE73TR-ND
2.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

2.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW0052K700JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K700JE73CT-ND
Through Hole Resistors 541-CW0052K700JE73CT-ND
RES 2.7K OHM 6.5W 5% AXIAL

RES 2.7K OHM 6.5W 5% AXIAL

Buy Now Datasheet
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Vishay - 65K3514 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Vishay
65K3514
Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Vishay 65K3514
WIREWOUND RESISTOR, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor Wirewound, 2.7Kohm, 5W, 5%; Resistance Vishay - 65K3515 - Newark, An Avnet Company
Chicago, IL, United States
Resistor Wirewound, 2.7Kohm, 5W, 5%; Resistance Vishay
65K3515
Resistor Wirewound, 2.7Kohm, 5W, 5%; Resistance Vishay 65K3515
RESISTOR WIREWOUND, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR WIREWOUND, 2.7KOHM, 5W, 5%; Resistance:2.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 16344753 - Radwell International
Willingboro, NJ, United States
Resistor
16344753
Resistor 16344753
RESISTOR, AXIAL, WIREWOUND CERAMIC, 2.7K OHM, 5W, 5%, 7.92X22.23 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND CERAMIC, 2.7K OHM, 5W, 5%, 7.92X22.23 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW0052K700JE73 CW0052K700JE73 541-CW0052K700JE73TR-ND 65K3514 16344753
Product Name Wirewound Resistors CW0052K700JE73 Through Hole Resistors Wirewound Resistor, 2.7Kohm, 5W, 5%; Resistance Vishay Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 2700 ohms 2700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers