Vishay Precision Group RES 820 OHM 6.5W 5% WW AXIAL CW005820R0JE73

Description
RES 820ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 820ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 820 OHM 6.5W 5% WW AXIAL - CW005820R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 6.5W 5% WW AXIAL
CW005820R0JE73
RES 820 OHM 6.5W 5% WW AXIAL CW005820R0JE73
RES 820ohm 6.5W 5% WW AXIAL

RES 820ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW005820R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005820R0JE73
Wirewound Resistors 3110-CW005820R0JE73
CW-5 820 5% E73 e3

CW-5 820 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW005820R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005820R0JE73-ND
Through Hole Resistors CW005820R0JE73-ND
820 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 820 Ohm, 5W, 5%; Resistance Vishay - 65K3587 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 820 Ohm, 5W, 5%; Resistance Vishay
65K3587
Wirewound Resistor, 820 Ohm, 5W, 5%; Resistance Vishay 65K3587
WIREWOUND RESISTOR, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 820 OHM, 5W, 5%; Resistance:820ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 820 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3588 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 820 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3588
Resistor, Wirewound, 820 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3588
RESISTOR, WIREWOUND, 820 OHM, 5W, 5%, FULL REEL; Resistance:820ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 820 OHM, 5W, 5%, FULL REEL; Resistance:820ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW005820R0JE73 3110-CW005820R0JE73 CW005820R0JE73-ND 65K3587 65K3588
Product Name RES 820 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 820 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 820 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 820 ohms 820 ohms 820 ohms 820 ohms 820 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-1879452-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R750JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details