Vishay Intertechnology, Inc. Wirewound Resistors 5watts 0.27ohms 10% CW005R2700KB12

Description
Wirewound Resistors 5watts 0.27ohms 10%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 0.27ohms 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 0.27ohms 10% - CW005R2700KB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 0.27ohms 10%
CW005R2700KB12
Wirewound Resistors 5watts 0.27ohms 10% CW005R2700KB12
Wirewound Resistors 5watts 0.27ohms 10%

Wirewound Resistors 5watts 0.27ohms 10%

Supplier's Site
Wirewound Resistors - 3110-CW005R2700KB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005R2700KB12
Wirewound Resistors 3110-CW005R2700KB12
CW-5 .27 10% B12

CW-5 .27 10% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005R2700KB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R2700KB12-ND
Through Hole Resistors 541-CW005R2700KB12-ND
CW-5 .27 10% B12

CW-5 .27 10% B12

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number CW005R2700KB12 3110-CW005R2700KB12 541-CW005R2700KB12-ND
Product Name Wirewound Resistors 5watts 0.27ohms 10% Wirewound Resistors Through Hole Resistors
Technology / Construction Wirewound Wirewound
Resistance Range 0.2700 ohms 0.2700 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers