Vishay Precision Group Through Hole Resistors CW00547R00JE12

Description
Vishay CW00547R00JE12 Resistor
Request a Quote Datasheet
Description
Vishay CW00547R00JE12 Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 8437450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
8437450
Through Hole Resistors 8437450
Vishay CW00547R00JE12 Resistor

Vishay CW00547R00JE12 Resistor

Supplier's Site
Through Hole Resistors - 541-CW00547R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00547R00JE12-ND
Through Hole Resistors 541-CW00547R00JE12-ND
CW-5 47 5% E12 E3

CW-5 47 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00547R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00547R00JE12
Wirewound Resistors 3110-CW00547R00JE12
CW-5 47 5% E12 e3

CW-5 47 5% E12 e3

Supplier's Site Datasheet
CW00547R00JE12 - CW00547R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00547R00JE12
CW00547R00JE12
CW00547R00JE12 CW00547R00JE12
CW00547R00JE12

CW00547R00JE12

Supplier's Site
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201403 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201403
Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201403
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Vishay - 41K8937 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Vishay
41K8937
Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Vishay 41K8937
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 47 OHM, 5W, 5%; Resistance:47ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Resistor - 16344885 - Radwell International
Willingboro, NJ, United States
Resistor
16344885
Resistor 16344885
WIREWOUND RESISTOR, 47 OHM, 5W, 5%; RESISTANCE:47OHM; PRODUCT RANGE:CW SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

WIREWOUND RESISTOR, 47 OHM, 5W, 5%; RESISTANCE:47OHM; PRODUCT RANGE:CW SERIES; POWER RATING:5W; RESISTANCE TOLERANCE:¦ 5%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; BODY MATERIAL:WIREWOUND ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company Radwell International
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 8437450 541-CW00547R00JE12-ND 3110-CW00547R00JE12 CW00547R00JE12 70201403 41K8937 16344885
Product Name Through Hole Resistors Through Hole Resistors Wirewound Resistors CW00547R00JE12 Resistor;Wirewound;Res 47 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 47 Ohm, 5W, 5%; Resistance Vishay Resistor
Technology / Construction Wire wound Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads Axial Leaded
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details