510 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES .51ohm 5% 6.5W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CW005R5100JE73-ND | CW005R5100JE73 | 69P7696 |
| Product Name | Through Hole Resistors | RES .51 OHM 5% 6.5W SILICONE WW | Cw-5 .51 5% E73 E3 Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 0.5100 ohms | 0.5100 ohms |