Vishay Precision Group Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin... CW005R1000JE12

Description
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin...
Request a Quote Datasheet
Description
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin... - CW005R1000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin...
CW005R1000JE12
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin... CW005R1000JE12
Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin...

Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin...

Supplier's Site
Through Hole Resistors - 541-CW005R1000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R1000JE12-ND
Through Hole Resistors 541-CW005R1000JE12-ND
CW-5 .1 5% E12 E3

CW-5 .1 5% E12 E3

Buy Now Datasheet
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Vishay - 41K8906 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Vishay
41K8906
Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Vishay 41K8906
WIREWOUND RESISTOR, 0.1 OHM, 5W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 0.1 OHM, 5W, 5%; Resistance:0.1ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R1000JE12 541-CW005R1000JE12-ND 41K8906
Product Name Current Sense Power ResistorSeries:CW; Resistance:0.1ohm; Resistance Tolerance:+/- 5%; Power Ratin... Through Hole Resistors Wirewound Resistor, 0.1 Ohm, 5W, 5%; Resistance Vishay
Category / Application Current Sensing; Power Applications General Use
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details