Vishay Intertechnology, Inc. Through Hole Resistors CW010100K0HB12

Description
100 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
100 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CW010100K0HB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0HB12-ND
Through Hole Resistors CW010100K0HB12-ND
100 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±3% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010100K0HB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010100K0HB12
Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010100K0HB12
Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CW010100K0HB12-ND CW010100K0HB12
Product Name Through Hole Resistors Res Wirewound 100K Ohm 3% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 3 +/- % 3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R683JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details