Vishay Precision Group Wirewound Resistors CW00550R00JE12

Description
CW-5 50 5% E12 e3
Request a Quote Datasheet
Description
CW-5 50 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550R00JE12
Wirewound Resistors 3110-CW00550R00JE12
CW-5 50 5% E12 e3

CW-5 50 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... - CW00550R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
CW00550R00JE12
Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... CW00550R00JE12
Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...

Supplier's Site
Through Hole Resistors - 541-CW00550R00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00550R00JE12-ND
Through Hole Resistors 541-CW00550R00JE12-ND
CAP

CAP

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay - 63M1033 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay
63M1033
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay 63M1033
WIREWOUND RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201407 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201407
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201407
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW00550R00JE12 CW00550R00JE12 541-CW00550R00JE12-ND 63M1033 70201407
Product Name Wirewound Resistors Power ResistorSeries:CW; Resistance:50ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... Through Hole Resistors Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Category / Application Industrial Power Applications General Use General Use
Standards and Certifications RoHS
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 6.5 watts 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R201JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details