Power ResistorSeries:CW; Resistance:6kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating...
CW-5 6K 5% E12 e3
WIREWOUND RESISTOR, 6KOHM, 5W, 5%; Resistance:6kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW0056K000JE12 | 541-CW0056K000JE12-ND | 3110-CW0056K000JE12 | 65K3557 |
| Product Name | Power ResistorSeries:CW; Resistance:6kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating... | Through Hole Resistors | Wirewound Resistors | Wirewound Resistor, 6Kohm, 5W, 5%; Resistance Vishay |
| Category / Application | Power Applications | General Use | Industrial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | 5 +/- % |
| Power Rating | 5 watts | 6.5 watts | 5 watts | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Wirewound |