Vishay Precision Group Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... CW0052R000JE12

Description
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...
Request a Quote Datasheet
Description
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... - CW0052R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...
CW0052R000JE12
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... CW0052R000JE12
Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...

Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ...

Supplier's Site
Wirewound Resistors - 3110-CW0052R000JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052R000JE12
Wirewound Resistors 3110-CW0052R000JE12
CW-5 2 5% E12 e3

CW-5 2 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW0052R000JE12 - 1053742-CW0052R000JE12 - Win Source Electronics
Laguna Hills, CA, United States
Through Hole Resistors - CW0052R000JE12
1053742-CW0052R000JE12
Through Hole Resistors - CW0052R000JE12 1053742-CW0052R000JE12
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1053742-CW0052R000JE 12 Packaging: Bulk Termination: Axial Voltage Rating: 3 V Length: 25.4 mm Contact Plating: Tin Mounting: SMD (SMT) Tolerance: 5 % Temperature Coefficient: 50 ppm/°C Military Standard: Not Composition: Wirewound Resistance: 2 Ω Power Rating: 5 W Number of Pins: 2 Diameter: 7.92 mm Categories: Through Hole Resistors Case / Package: Ceramic Alternative Parts (Cross-Reference): HLW05R2Z2R000JF; CW02C2R000JE70; CW02B2R000JE12; SQMW52R2J; RSF2B-2R0-JTW; Popularity: Low Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 250 °C RoHS: Compliant Min Operating Temperature: -65 °C Schedule B: 8533210080 REACH SVHC: Unknown Lead Diameter: 813 µm

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053742-CW0052R000JE12
Packaging: Bulk
Termination: Axial
Voltage Rating: 3 V
Length: 25.4 mm
Contact Plating: Tin
Mounting: SMD (SMT)
Tolerance: 5 %
Temperature Coefficient: 50 ppm/°C
Military Standard: Not
Composition: Wirewound
Resistance: 2 Ω
Power Rating: 5 W
Number of Pins: 2
Diameter: 7.92 mm
Categories: Through Hole Resistors
Case / Package: Ceramic
Alternative Parts (Cross-Reference): HLW05R2Z2R000JF; CW02C2R000JE70; CW02B2R000JE12; SQMW52R2J; RSF2B-2R0-JTW;
Popularity: Low
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 250 °C
RoHS: Compliant
Min Operating Temperature: -65 °C
Schedule B: 8533210080
REACH SVHC: Unknown
Lead Diameter: 813 µm

Buy Now
Through Hole Resistors - 541-CW0052R000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052R000JE12-ND
Through Hole Resistors 541-CW0052R000JE12-ND
CAP

CAP

Buy Now Datasheet
Through-Hole Resistor - 53-CW0052R000JE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-CW0052R000JE12
Through-Hole Resistor 53-CW0052R000JE12
Wirewound Resistors - Through Hole 5watts 2ohms 5% Product overview: CW0052R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0052R000JE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 5watts 2ohms 5% Product overview: CW0052R000JE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW0052R000JE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk - 70201386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk
70201386
Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk 70201386
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Resistor - 16344757 - Radwell International
Willingboro, NJ, United States
Resistor
16344757
Resistor 16344757
RESISTOR, 2 OHM, 6.5W, 5%, WIREWOUND, AXIAL, 7.92MM X 22.23MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, 2 OHM, 6.5W, 5%, WIREWOUND, AXIAL, 7.92MM X 22.23MM, ROHS3 COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay - 65K3516 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay
65K3516
Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay 65K3516
WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:High Power RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 5%; Resistance:2ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CW0052R000JE12 3110-CW0052R000JE12 1053742-CW0052R000JE12 541-CW0052R000JE12-ND 53-CW0052R000JE12 70201386 16344757 65K3516
Product Name Power ResistorSeries:CW; Resistance:2ohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operating ... Wirewound Resistors Through Hole Resistors - CW0052R000JE12 Through Hole Resistors Through-Hole Resistor Resistor;Wirewound;Res 2 Ohms;Pwr-Rtg 5W;Tol 5%;Axial;Bulk Resistor Wirewound Resistor, 2 Ohm, 5W, 5%; Resistance Vishay
Category / Application Power Applications Industrial General Use General Use Power Applications
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 5 watts 5 watts 6.5 watts 5 watts 5 watts
Standards and Certifications RoHS RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 4756549 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details