Vishay Precision Group RES 50 OHM 6.5W 5% WW AXIAL CW00550R00JE73

Description
RES 50ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 50ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 50 OHM 6.5W 5% WW AXIAL - CW00550R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 50 OHM 6.5W 5% WW AXIAL
CW00550R00JE73
RES 50 OHM 6.5W 5% WW AXIAL CW00550R00JE73
RES 50ohm 6.5W 5% WW AXIAL

RES 50ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-CW00550R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550R00JE73
Wirewound Resistors 3110-CW00550R00JE73
CW-5 50 5% E73 e3

CW-5 50 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CWD-50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-50RCT-ND
Through Hole Resistors CWD-50RCT-ND
50 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-50RTR-ND
Through Hole Resistors CWD-50RTR-ND
50 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

50 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay - 65K3551 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay
65K3551
Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay 65K3551
WIREWOUND RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 5W, 5%; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 50 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3552 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 50 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3552
Resistor, Wirewound, 50 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3552
RESISTOR, WIREWOUND, 50 OHM, 5W, 5%, FULL REEL; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 50 OHM, 5W, 5%, FULL REEL; Resistance:50ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number CW00550R00JE73 3110-CW00550R00JE73 CWD-50RCT-ND 65K3551 65K3552
Product Name RES 50 OHM 6.5W 5% WW AXIAL Wirewound Resistors Through Hole Resistors Wirewound Resistor, 50 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 50 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 50 ohms 50 ohms 50 ohms 50 ohms 50 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts 5 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details