3.5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RESISTOR WIREWOUND, 3.5KOHM, 5W, 5%; Resistance:3.5kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0053K500JS73 | CW0053K500JS73 | CWD-3.5KTR-ND | 08J4664 |
| Product Name | Wirewound Resistors | CW0053K500JS73 | Through Hole Resistors | Resistor Wirewound, 3.5Kohm, 5W, 5%; Resistance Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 3500 ohms | 3500 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Configuration | Single Resistor | Single Resistor | ||
| Technology / Construction | Wirewound | Ceramic Composition; Wirewound |