Vishay Precision Group Wirewound Resistors CW005900R0JE73

Description
CW-5 900 5% E73 e3
Request a Quote Datasheet
Description
CW-5 900 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005900R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005900R0JE73
Wirewound Resistors 3110-CW005900R0JE73
CW-5 900 5% E73 e3

CW-5 900 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW005900R0JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005900R0JE73CT-ND
Through Hole Resistors 541-CW005900R0JE73CT-ND
RES 900 OHM 6.5W 5% AXIAL

RES 900 OHM 6.5W 5% AXIAL

Buy Now Datasheet
Through Hole Resistors - 541-CW005900R0JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005900R0JE73TR-ND
Through Hole Resistors 541-CW005900R0JE73TR-ND
900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

900 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
CW005900R0JE73 - CW005900R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005900R0JE73
CW005900R0JE73
CW005900R0JE73 CW005900R0JE73
CW005900R0JE73

CW005900R0JE73

Supplier's Site
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3591
Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3591
RESISTOR, WIREWOUND, 900 OHM, 5W, 5%, FULL REEL; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 900 OHM, 5W, 5%, FULL REEL; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 900 Ohm, 5W, 5%; Resistance Vishay - 65K3590 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 900 Ohm, 5W, 5%; Resistance Vishay
65K3590
Wirewound Resistor, 900 Ohm, 5W, 5%; Resistance Vishay 65K3590
WIREWOUND RESISTOR, 900 OHM, 5W, 5%; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 900 OHM, 5W, 5%; Resistance:900ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW005900R0JE73 541-CW005900R0JE73CT-ND CW005900R0JE73 65K3591 65K3590
Product Name Wirewound Resistors Through Hole Resistors CW005900R0JE73 Resistor, Wirewound, 900 Ohm, 5W, 5%, Full Reel; Resistance Vishay Wirewound Resistor, 900 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 900 ohms 900 ohms 900 ohms 900 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - C71R8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details