CW-5 5.1K 5% E73 E3
CW-5 5.1K 5% E73 E3
Vishay/DaleWirewound
CW-5 5.1K 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-CW0055K100JE73TR-ND | CW0055K100JE73 | 3110-CW0055K100JE73 |
| Product Name | Through Hole Resistors | Vishay/DaleWirewound Resistors - | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |