Vishay Precision Group Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0057R500JE12

Description
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0057R500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0057R500JE12
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW0057R500JE12
Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0057R500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0057R500JE12
Wirewound Resistors 3110-CW0057R500JE12
CW-5 7.5 5% E12 e3

CW-5 7.5 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0057R500JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0057R500JE12-ND
Through Hole Resistors 541-CW0057R500JE12-ND
CW-5 7.5 5% E12 E3

CW-5 7.5 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201411 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201411
Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201411
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Allied Electronics, Inc.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0057R500JE12 3110-CW0057R500JE12 541-CW0057R500JE12-ND 70201411
Product Name Res Wirewound 7.5 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Through Hole Resistors Resistor;Wirewound;Res 7.5 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 5 watts 6.5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details