Vishay Precision Group CW00535R00JE73 CW00535R00JE73

Description
CW00535R00JE73
Request a Quote Datasheet
Description
CW00535R00JE73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW00535R00JE73 - CW00535R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00535R00JE73
CW00535R00JE73
CW00535R00JE73 CW00535R00JE73
CW00535R00JE73

CW00535R00JE73

Supplier's Site
Through Hole Resistors - CWD-35RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-35RCT-ND
Through Hole Resistors CWD-35RCT-ND
35 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - CWD-35RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-35RTR-ND
Through Hole Resistors CWD-35RTR-ND
35 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00535R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00535R00JE73
Wirewound Resistors 3110-CW00535R00JE73
CW-5 35 5% E73 e3

CW-5 35 5% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 35 Ohm, 5W, 5%; Resistance Vishay - 65K3536 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 35 Ohm, 5W, 5%; Resistance Vishay
65K3536
Wirewound Resistor, 35 Ohm, 5W, 5%; Resistance Vishay 65K3536
WIREWOUND RESISTOR, 35 OHM, 5W, 5%; Resistance:35ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Diameter:7.92mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 35 OHM, 5W, 5%; Resistance:35ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Diameter:7.92mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW00535R00JE73 CWD-35RCT-ND 3110-CW00535R00JE73 65K3536
Product Name CW00535R00JE73 Through Hole Resistors Wirewound Resistors Wirewound Resistor, 35 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 35 ohms 35 ohms 35 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4C300J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details