Vishay Precision Group Wirewound Resistors CW005600R0JB12

Description
CW-5 600 5% B12
Request a Quote Datasheet
Description
CW-5 600 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005600R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005600R0JB12
Wirewound Resistors 3110-CW005600R0JB12
CW-5 600 5% B12

CW-5 600 5% B12

Supplier's Site Datasheet
Wirewound Resistors 5watts 600ohms 5% - CW005600R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 600ohms 5%
CW005600R0JB12
Wirewound Resistors 5watts 600ohms 5% CW005600R0JB12
Wirewound Resistors 5watts 600ohms 5%

Wirewound Resistors 5watts 600ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW005600R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005600R0JB12-ND
Through Hole Resistors 541-CW005600R0JB12-ND
CW-5 600 5% B12

CW-5 600 5% B12

Buy Now Datasheet
Cw-5 600 5% B12 Vishay - 43C8181 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 600 5% B12 Vishay
43C8181
Cw-5 600 5% B12 Vishay 43C8181
CW-5 600 5% B12

CW-5 600 5% B12

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005600R0JB12 CW005600R0JB12 541-CW005600R0JB12-ND 43C8181
Product Name Wirewound Resistors Wirewound Resistors 5watts 600ohms 5% Through Hole Resistors Cw-5 600 5% B12 Vishay
Category / Application Industrial General Use
Resistance Range 600 ohms 600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A27RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1363303 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C183J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers