Vishay Precision Group Through Hole Resistors CW00575R00JE12HE

Description
75 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
75 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-2767-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-2767-ND
Through Hole Resistors 541-2767-ND
75 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

75 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Resistor, Wirewound, 75R, 5%, Axial; Resistance Vishay - 73Y7354 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 75R, 5%, Axial; Resistance Vishay
73Y7354
Resistor, Wirewound, 75R, 5%, Axial; Resistance Vishay 73Y7354
RESISTOR, WIREWOUND, 75R, 5%, AXIAL; Resistance:75ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

RESISTOR, WIREWOUND, 75R, 5%, AXIAL; Resistance:75ohm; Product Range:CW Series; Power Rating:6.5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-2767-ND 73Y7354
Product Name Through Hole Resistors Resistor, Wirewound, 75R, 5%, Axial; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 75 ohms 75 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R100JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details