Wirewound Resistors - Through Hole 5watts 4.7Kohms 5% Learn More
CW-5 4.7K 5% E73 e3
4.7 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | CW0054K700JE73 | 3110-CW0054K700JE73 | CW0054K700JE73-ND | 69P9817 |
| Product Name | Wirewound Resistors - | Wirewound Resistors | Through Hole Resistors | Cw-5 4.7K 5% E73 E3 Vishay |
| Technology / Construction | Wirewound | Wirewound | ||
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 4700 ohms | 4700 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Category / Application | Industrial | General Use |