Vishay Intertechnology, Inc. Wirewound Resistors CW010100K0KE73

Description
CW-10 100K 10% E73 e3
Request a Quote Datasheet
Description
CW-10 100K 10% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100K0KE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100K0KE73
Wirewound Resistors 3110-CW010100K0KE73
CW-10 100K 10% E73 e3

CW-10 100K 10% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010100K0KE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0KE73-ND
Through Hole Resistors CW010100K0KE73-ND
100 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R - CW010100K0KE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R
CW010100K0KE73
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R CW010100K0KE73
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-10 100K 10% E73 E3 Vishay - 70P3760 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 100K 10% E73 E3 Vishay
70P3760
Cw-10 100K 10% E73 E3 Vishay 70P3760
CW-10 100K 10% E73 e3

CW-10 100K 10% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW010100K0KE73 CW010100K0KE73-ND CW010100K0KE73 70P3760
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole T/R Cw-10 100K 10% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMV-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers