Vishay Intertechnology, Inc. Wirewound Resistors CW010100K0KE12

Description
CW-10 100K 10% E12 e3
Request a Quote Datasheet
Description
CW-10 100K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100K0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100K0KE12
Wirewound Resistors 3110-CW010100K0KE12
CW-10 100K 10% E12 e3

CW-10 100K 10% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - CW010100K0KE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0KE12-ND
Through Hole Resistors CW010100K0KE12-ND
100 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±10% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk - CW010100K0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk
CW010100K0KE12
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk CW010100K0KE12
Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - CW010100K0KE12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010100K0KE12
Through Hole Resistors CW010100K0KE12
RES 100K OHM 13W 10% AXIAL

RES 100K OHM 13W 10% AXIAL

Supplier's Site Datasheet
Cw-10 100K 10% E12 E3 Vishay - 70P3758 - Newark, An Avnet Company
Chicago, IL, United States
Cw-10 100K 10% E12 E3 Vishay
70P3758
Cw-10 100K 10% E12 E3 Vishay 70P3758
CW-10 100K 10% e12 E3

CW-10 100K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010100K0KE12 CW010100K0KE12-ND CW010100K0KE12 CW010100K0KE12 70P3758
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 100K Ohm 10% 10W ¦30ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Cw-10 100K 10% E12 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 100000 ohms
Tolerance 10 +/- % 10 +/- % 10 +/- % 10 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details