Vishay Precision Group Wirewound Resistors 5watts 3.3Kohms 5% CW0053K300JE12

Description
Wirewound Resistors 5watts 3.3Kohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts 3.3Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts 3.3Kohms 5% - CW0053K300JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts 3.3Kohms 5%
CW0053K300JE12
Wirewound Resistors 5watts 3.3Kohms 5% CW0053K300JE12
Wirewound Resistors 5watts 3.3Kohms 5%

Wirewound Resistors 5watts 3.3Kohms 5%

Supplier's Site
Through Hole Resistors - 541-CW0053K300JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K300JE12-ND
Through Hole Resistors 541-CW0053K300JE12-ND
CW-5 3.3K 5% E12 E3

CW-5 3.3K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW0053K300JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K300JE12
Wirewound Resistors 3110-CW0053K300JE12
CW-5 3.3K 5% E12 e3

CW-5 3.3K 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201394 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201394
Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201394
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Allied Electronics, Inc.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0053K300JE12 541-CW0053K300JE12-ND 3110-CW0053K300JE12 70201394
Product Name Wirewound Resistors 5watts 3.3Kohms 5% Through Hole Resistors Wirewound Resistors Resistor;Wirewound;Res 3.3 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 3300 ohms 3300 ohms 3300 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details