470 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
470 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 470ohm 6.5W 5% WW AXIAL
CW-5 470 5% E73 e3
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-CW005470R0JE73CT-ND | CW005470R0JE73 | 3110-CW005470R0JE73 |
| Product Name | Through Hole Resistors | RES 470 OHM 6.5W 5% WW AXIAL | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Resistance Range | 470 ohms | 470 ohms | 470 ohms |