Vishay Precision Group Wirewound Resistors CW005400R0JE12

Description
CW-5 400 5% E12 e3
Request a Quote Datasheet
Description
CW-5 400 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005400R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005400R0JE12
Wirewound Resistors 3110-CW005400R0JE12
CW-5 400 5% E12 e3

CW-5 400 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk - CW005400R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
CW005400R0JE12
Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk CW005400R0JE12
Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-CW005400R0JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005400R0JE12-ND
Through Hole Resistors 541-CW005400R0JE12-ND
CW-5 400 5% E12 E3

CW-5 400 5% E12 E3

Buy Now Datasheet
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk - 70201401 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
70201401
Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk 70201401
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Allied Electronics, Inc.
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005400R0JE12 CW005400R0JE12 541-CW005400R0JE12-ND 70201401
Product Name Wirewound Resistors Res Wirewound 400 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor;Wirewound;Res 400 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Bulk
Category / Application Industrial General Use General Use
Standards and Certifications RoHS
Resistance Range 400 ohms 400 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers