Vishay Precision Group Wirewound Resistors CW005330R0JB12

Description
CW-5 330 5% B12
Request a Quote Datasheet
Description
CW-5 330 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005330R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005330R0JB12
Wirewound Resistors 3110-CW005330R0JB12
CW-5 330 5% B12

CW-5 330 5% B12

Supplier's Site Datasheet
Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW005330R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW005330R0JB12
Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW005330R0JB12
Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CW005330R0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005330R0JB12-ND
Through Hole Resistors 541-CW005330R0JB12-ND
CW-5 330 5% B12

CW-5 330 5% B12

Buy Now Datasheet
Resistor, Wirewound, 330 Ohm, 5W, 5%; Resistance Vishay - 03F5138 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 330 Ohm, 5W, 5%; Resistance Vishay
03F5138
Resistor, Wirewound, 330 Ohm, 5W, 5%; Resistance Vishay 03F5138
RESISTOR, WIREWOUND, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

RESISTOR, WIREWOUND, 330 OHM, 5W, 5%; Resistance:330ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW005330R0JB12 CW005330R0JB12 541-CW005330R0JB12-ND 03F5138
Product Name Wirewound Resistors Res Wirewound 330 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor, Wirewound, 330 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 330 ohms 330 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details