Vishay Precision Group Wirewound Resistors 7watts 4.7ohms 5% CW0074R700JE12

Description
Wirewound Resistors 7watts 4.7ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 7watts 4.7ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 7watts 4.7ohms 5% - CW0074R700JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 7watts 4.7ohms 5%
CW0074R700JE12
Wirewound Resistors 7watts 4.7ohms 5% CW0074R700JE12
Wirewound Resistors 7watts 4.7ohms 5%

Wirewound Resistors 7watts 4.7ohms 5%

Supplier's Site
Wirewound Resistors - 3110-CW0074R700JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0074R700JE12
Wirewound Resistors 3110-CW0074R700JE12
CW-7 4.7 5% E12 e3

CW-7 4.7 5% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0074R700JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0074R700JE12-ND
Through Hole Resistors 541-CW0074R700JE12-ND
CW-7 4.7 5% E12 E3

CW-7 4.7 5% E12 E3

Buy Now Datasheet
Cw-7 4.7 5% E12 E3 Vishay - 70P1842 - Newark, An Avnet Company
Chicago, IL, United States
Cw-7 4.7 5% E12 E3 Vishay
70P1842
Cw-7 4.7 5% E12 E3 Vishay 70P1842
CW-7 4.7 5% e12 E3

CW-7 4.7 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW0074R700JE12 3110-CW0074R700JE12 541-CW0074R700JE12-ND 70P1842
Product Name Wirewound Resistors 7watts 4.7ohms 5% Wirewound Resistors Through Hole Resistors Cw-7 4.7 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 4.7 ohms 4.7 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756505 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details