Vishay Precision Group Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0053K900JB12

Description
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW0053K900JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW0053K900JB12
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0053K900JB12
Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CW0053K900JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0053K900JB12-ND
Through Hole Resistors 541-CW0053K900JB12-ND
CW-5 3.9K 5% B12

CW-5 3.9K 5% B12

Buy Now Datasheet
Wirewound Resistors - 3110-CW0053K900JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0053K900JB12
Wirewound Resistors 3110-CW0053K900JB12
CW-5 3.9K 5% B12

CW-5 3.9K 5% B12

Supplier's Site Datasheet
Cw-5 3.9K 5% B12 Vishay - 43C7886 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 3.9K 5% B12 Vishay
43C7886
Cw-5 3.9K 5% B12 Vishay 43C7886
CW-5 3.9K 5% B12

CW-5 3.9K 5% B12

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW0053K900JB12 541-CW0053K900JB12-ND 3110-CW0053K900JB12 43C7886
Product Name Res Wirewound 3.9K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistors Cw-5 3.9K 5% B12 Vishay
Technology / Construction Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 5 +/- % 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C 30 ±ppm/°C
Power Rating 5 watts 5 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers