Vishay Intertechnology, Inc. Through Hole Resistors CW005R1500JS73

Description
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - CWD-.15TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.15TR-ND
Through Hole Resistors CWD-.15TR-ND
150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES .15 OHM 5% 6.5W SILICONE WW - CW005R1500JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 5% 6.5W SILICONE WW
CW005R1500JS73
RES .15 OHM 5% 6.5W SILICONE WW CW005R1500JS73
RES .15ohm 5% 6.5W SILICONE WW

RES .15ohm 5% 6.5W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CWD-.15TR-ND CW005R1500JS73
Product Name Through Hole Resistors RES .15 OHM 5% 6.5W SILICONE WW
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 0.1500 ohms 0.1500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT26A682JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1-1879456-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers