Vishay Precision Group Through Hole Resistors CW0052K200JE12

Description
CW-5 2.2K 5% E12 E3
Request a Quote Datasheet
Description
CW-5 2.2K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW0052K200JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0052K200JE12-ND
Through Hole Resistors 541-CW0052K200JE12-ND
CW-5 2.2K 5% E12 E3

CW-5 2.2K 5% E12 E3

Buy Now Datasheet
Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... - CW0052K200JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...
CW0052K200JE12
Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... CW0052K200JE12
Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati...

Supplier's Site
Wirewound Resistors - 3110-CW0052K200JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0052K200JE12
Wirewound Resistors 3110-CW0052K200JE12
CW-5 2.2K 5% E12 e3

CW-5 2.2K 5% E12 e3

Supplier's Site Datasheet
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201620 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201620
Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201620
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay - 65K3508 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay
65K3508
Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay 65K3508
WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 2.2KOHM, 5W, 5%; Resistance:2.2kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number 541-CW0052K200JE12-ND CW0052K200JE12 3110-CW0052K200JE12 70201620 65K3508
Product Name Through Hole Resistors Power ResistorSeries:CW; Resistance:2.2kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operati... Wirewound Resistors Resistor;Wirewound;Res 2.2 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 2.2Kohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications Industrial General Use
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers