Vishay Precision Group Wirewound Resistors CW00550K00JB12

Description
CW-5 50K 5% B12
Request a Quote Datasheet
Description
CW-5 50K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00550K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00550K00JB12
Wirewound Resistors 3110-CW00550K00JB12
CW-5 50K 5% B12

CW-5 50K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00550K00JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00550K00JB12-ND
Through Hole Resistors 541-CW00550K00JB12-ND
CW-5 50K 5% B12

CW-5 50K 5% B12

Buy Now Datasheet
Wirewound Resistors - - CW00550K00JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
CW00550K00JB12
Wirewound Resistors - CW00550K00JB12
Wirewound Resistors - Through Hole 5watts 50Kohms 5%

Wirewound Resistors - Through Hole 5watts 50Kohms 5%

Supplier's Site
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay - 43C8105 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay
43C8105
Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay 43C8105
CW, 0.875 x 0.312", 50 kOhm, 5%

CW, 0.875 x 0.312", 50 kOhm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00550K00JB12 541-CW00550K00JB12-ND CW00550K00JB12 43C8105
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors - Cw, 0.875 X 0.312, 50 Kohm, 5% Vishay
Category / Application Industrial General Use
Resistance Range 50000 ohms 50000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1363316 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers