Vishay Intertechnology, Inc. RES 25 OHM 6.5W 5% WW AXIAL CW00525R00JE73

Description
RES 25ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 6.5W 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 6.5W 5% WW AXIAL - CW00525R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 6.5W 5% WW AXIAL
CW00525R00JE73
RES 25 OHM 6.5W 5% WW AXIAL CW00525R00JE73
RES 25ohm 6.5W 5% WW AXIAL

RES 25ohm 6.5W 5% WW AXIAL

Supplier's Site
Through Hole Resistors - 541-CW00525R00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00525R00JE73TR-ND
Through Hole Resistors 541-CW00525R00JE73TR-ND
25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-CW00525R00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00525R00JE73CT-ND
Through Hole Resistors 541-CW00525R00JE73CT-ND
25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00525R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00525R00JE73
Wirewound Resistors 3110-CW00525R00JE73
CW-5 25 5% E73 e3

CW-5 25 5% E73 e3

Supplier's Site Datasheet
Cw-5 25 5% E73 E3 Vishay - 69P9064 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 25 5% E73 E3 Vishay
69P9064
Cw-5 25 5% E73 E3 Vishay 69P9064
CW-5 25 5% E73 e3

CW-5 25 5% E73 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW00525R00JE73 541-CW00525R00JE73TR-ND 3110-CW00525R00JE73 69P9064
Product Name RES 25 OHM 6.5W 5% WW AXIAL Through Hole Resistors Wirewound Resistors Cw-5 25 5% E73 E3 Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details