Vishay Precision Group RES 500 OHM 5% 6.5W SILICONE WW CW005500R0JE73

Description
RES 500ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 500ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 500 OHM 5% 6.5W SILICONE WW - CW005500R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 500 OHM 5% 6.5W SILICONE WW
CW005500R0JE73
RES 500 OHM 5% 6.5W SILICONE WW CW005500R0JE73
RES 500ohm 5% 6.5W SILICONE WW

RES 500ohm 5% 6.5W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-CW005500R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005500R0JE73
Wirewound Resistors 3110-CW005500R0JE73
CW-5 500 5% E73 e3

CW-5 500 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW005500R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005500R0JE73-ND
Through Hole Resistors CW005500R0JE73-ND
500 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Vishay - 65K3553 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Vishay
65K3553
Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Vishay 65K3553
WIREWOUND RESISTOR, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 500 OHM, 5W, 5%; Resistance:500ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number CW005500R0JE73 3110-CW005500R0JE73 CW005500R0JE73-ND 65K3553
Product Name RES 500 OHM 5% 6.5W SILICONE WW Wirewound Resistors Through Hole Resistors Wirewound Resistor, 500 Ohm, 5W, 5%; Resistance Vishay
Resistance Range 500 ohms 500 ohms 500 ohms 500 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Category / Application Industrial General Use
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers