Vishay Precision Group Wirewound Resistors CW0054R000JB12

Description
CW-5 4 5% B12
Request a Quote Datasheet
Description
CW-5 4 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0054R000JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054R000JB12
Wirewound Resistors 3110-CW0054R000JB12
CW-5 4 5% B12

CW-5 4 5% B12

Supplier's Site Datasheet
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole - CW0054R000JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole
CW0054R000JB12
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole CW0054R000JB12
Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - 541-CW0054R000JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0054R000JB12-ND
Through Hole Resistors 541-CW0054R000JB12-ND
CW-5 4 5% B12

CW-5 4 5% B12

Buy Now Datasheet
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Vishay - 03F5087 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Vishay
03F5087
Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Vishay 03F5087
WIREWOUND RESISTOR, 4 OHM, 5W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

WIREWOUND RESISTOR, 4 OHM, 5W, 5%; Resistance:4ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:High Power RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0054R000JB12 CW0054R000JB12 541-CW0054R000JB12-ND 03F5087
Product Name Wirewound Resistors Res Wirewound 4 Ohm 5% 5W ¦50ppm/¦C AXL Thru-Hole Through Hole Resistors Wirewound Resistor, 4 Ohm, 5W, 5%; Resistance Vishay
Category / Application Industrial General Use Power Applications
Resistance Range 4 ohms 4 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details