RES 5Kohm 5% 6.5W SILICONE WW
5 kOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound
CW, 0.875 x 0.312", 5 kOhm, 5%
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-CW0055K000JS73 | CW0055K000JS73 | CWD-5.0KTR-ND | 43C8068 |
| Product Name | Wirewound Resistors | RES 5K OHM 5% 6.5W SILICONE WW | Through Hole Resistors | Cw, 0.875 X 0.312, 5 Kohm, 5% Vishay |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 5000 ohms | 5000 ohms | ||
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % | |
| Power Rating | 6.5 watts | 6.5 watts | ||
| Configuration | Single Resistor | Single Resistor |