Res Wirewound 82 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | CW00582R00JB12 | 3110-CW00582R00JB12 | 541-CW00582R00JB12-ND |
| Product Name | Res Wirewound 82 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole | Wirewound Resistors | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 30 ±ppm/°C | 30 ±ppm/°C | |
| Power Rating | 5 watts | 5 watts |