Vishay Intertechnology, Inc. RES .51 OHM 5% 6.5W SILICONE WW CW005R5100JS73

Description
RES .51ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES .51ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .51 OHM 5% 6.5W SILICONE WW - CW005R5100JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .51 OHM 5% 6.5W SILICONE WW
CW005R5100JS73
RES .51 OHM 5% 6.5W SILICONE WW CW005R5100JS73
RES .51ohm 5% 6.5W SILICONE WW

RES .51ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-.51TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.51TR-ND
Through Hole Resistors CWD-.51TR-ND
510 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

510 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CW005R5100JS73 CWD-.51TR-ND
Product Name RES .51 OHM 5% 6.5W SILICONE WW Through Hole Resistors
Resistance Range 0.5100 ohms 0.5100 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers