Vishay Precision Group Wirewound Resistors CW00543R00JE73

Description
CW-5 43 5% E73 e3
Request a Quote Datasheet
Description
CW-5 43 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00543R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00543R00JE73
Wirewound Resistors 3110-CW00543R00JE73
CW-5 43 5% E73 e3

CW-5 43 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00543R00JE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00543R00JE73CT-ND
Through Hole Resistors 541-CW00543R00JE73CT-ND
CW-5 43 5% E73 E3

CW-5 43 5% E73 E3

Buy Now Datasheet
Through Hole Resistors - 541-CW00543R00JE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00543R00JE73TR-ND
Through Hole Resistors 541-CW00543R00JE73TR-ND
CW-5 43 5% E73 E3

CW-5 43 5% E73 E3

Buy Now Datasheet
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R - CW00543R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R
CW00543R00JE73
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R CW00543R00JE73
Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-5 43 5% E73 E3 Vishay - 69P9989 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 43 5% E73 E3 Vishay
69P9989
Cw-5 43 5% E73 E3 Vishay 69P9989
CW-5 43 5% E73 e3

CW-5 43 5% E73 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00543R00JE73 541-CW00543R00JE73CT-ND CW00543R00JE73 69P9989
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 43 Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole T/R Cw-5 43 5% E73 E3 Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 43 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details