Vishay Precision Group Wirewound Resistors 5watts .3ohms 5% CW005R3000JE12

Description
Wirewound Resistors 5watts .3ohms 5%
Request a Quote Datasheet
Description
Wirewound Resistors 5watts .3ohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 5watts .3ohms 5% - CW005R3000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 5watts .3ohms 5%
CW005R3000JE12
Wirewound Resistors 5watts .3ohms 5% CW005R3000JE12
Wirewound Resistors 5watts .3ohms 5%

Wirewound Resistors 5watts .3ohms 5%

Supplier's Site
Through Hole Resistors - 541-CW005R3000JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW005R3000JE12-ND
Through Hole Resistors 541-CW005R3000JE12-ND
CW-5 .3 5% E12 E3

CW-5 .3 5% E12 E3

Buy Now Datasheet
Cw-5 .3 5% E12 E3 Vishay - 69P7564 - Newark, An Avnet Company
Chicago, IL, United States
Cw-5 .3 5% E12 E3 Vishay
69P7564
Cw-5 .3 5% E12 E3 Vishay 69P7564
CW-5 .3 5% e12 E3

CW-5 .3 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R3000JE12 541-CW005R3000JE12-ND 69P7564
Product Name Wirewound Resistors 5watts .3ohms 5% Through Hole Resistors Cw-5 .3 5% E12 E3 Vishay
Technology / Construction Wirewound Wirewound
Resistance Range 0.3000 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details