Vishay Intertechnology, Inc. RES 75 OHM 5% 6.5W SILICONE WW CW00575R00JS73

Description
RES 75ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet
Description
RES 75ohm 5% 6.5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 75 OHM 5% 6.5W SILICONE WW - CW00575R00JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 5% 6.5W SILICONE WW
CW00575R00JS73
RES 75 OHM 5% 6.5W SILICONE WW CW00575R00JS73
RES 75ohm 5% 6.5W SILICONE WW

RES 75ohm 5% 6.5W SILICONE WW

Supplier's Site
Through Hole Resistors - CWD-75TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-75TR-ND
Through Hole Resistors CWD-75TR-ND
75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

75 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-CW00575R00JS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00575R00JS73
Wirewound Resistors 3110-CW00575R00JS73
CW-5 75 5% S73

CW-5 75 5% S73

Supplier's Site Datasheet
Resistor, Wirewound, 75 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 06H0200 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 75 Ohm, 5W, 5%, Full Reel; Resistance Vishay
06H0200
Resistor, Wirewound, 75 Ohm, 5W, 5%, Full Reel; Resistance Vishay 06H0200
RESISTOR, WIREWOUND, 75 OHM, 5W, 5%, FULL REEL; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

RESISTOR, WIREWOUND, 75 OHM, 5W, 5%, FULL REEL; Resistance:75ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number CW00575R00JS73 CWD-75TR-ND 3110-CW00575R00JS73 06H0200
Product Name RES 75 OHM 5% 6.5W SILICONE WW Through Hole Resistors Wirewound Resistors Resistor, Wirewound, 75 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Resistance Range 75 ohms 75 ohms 75 ohms 75 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 6.5 watts 6.5 watts 5 watts
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details