DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 50 100 150 200 250 300 350 360 370 380 390 400 410 411 412 413 414 415 416 417 418 419 420 421 422 430 440 450 460 470 480 500 550 600 650 700 750 1000 1500 2000 2500 3000 3235
Product Name Notes
10 Ohms ±5% 1W Through Hole Resistor Axial Wirewound
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
10 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant Wirewound
100 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
11 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
110 Ohms ±5% Through Hole Resistor Axial Moisture Resistant, Pulse Withstanding Wirewound
CTR 0.1% 100PPM WS
CTR 0.1% 25PPM WS
CTR 0.1% 50PPM WS
CTR 0.25% 50PPM WS
CTR 0.5% 100PPM WS
CTR 0.5% 50PPM WS
CTR 1% 100PPM WS
CTR 1% 250PPM WS
CTR 1% 25PPM WS
CTR 1% 50PPM WS
CTR 10% 100PPM WS
CTR 10% 50PPM WS
CTR 2% 100PPM WS
CTR 2% 50PPM WS
CTR 20% 100PPM WS
CTR 5% 100PPM WS
CTR 5% 25PPM WS
CTR 5% 50PPM WS

<< Prev Next >>