Vishay Precision Group Through Hole Resistors CW00530K00JE12

Description
CW-5 30K 5% E12 E3
Request a Quote Datasheet
Description
CW-5 30K 5% E12 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-CW00530K00JE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00530K00JE12-ND
Through Hole Resistors 541-CW00530K00JE12-ND
CW-5 30K 5% E12 E3

CW-5 30K 5% E12 E3

Buy Now Datasheet
Wirewound Resistors - 3110-CW00530K00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00530K00JE12
Wirewound Resistors 3110-CW00530K00JE12
CW-5 30K 5% E12 e3

CW-5 30K 5% E12 e3

Supplier's Site Datasheet
Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... - CW00530K00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...
CW00530K00JE12
Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... CW00530K00JE12
Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin...

Supplier's Site
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk - 70201589 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk
70201589
Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk 70201589
High Performance for Low Cost High Temperature Silicone Coating Complete Welded Construction Excellent Stability in Operation High Power to Size Ratio Tolerance: 5%

  • High Performance for Low Cost
  • High Temperature Silicone Coating
  • Complete Welded Construction
  • Excellent Stability in Operation
  • High Power to Size Ratio
  • Tolerance: 5%
Supplier's Site
Wirewound Resistor, 30Kohm, 5W, 5%; Resistance Vishay - 41K8928 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 30Kohm, 5W, 5%; Resistance Vishay
41K8928
Wirewound Resistor, 30Kohm, 5W, 5%; Resistance Vishay 41K8928
WIREWOUND RESISTOR, 30KOHM, 5W, 5%; Resistance:30kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 30KOHM, 5W, 5%; Resistance:30kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors
Product Number 541-CW00530K00JE12-ND 3110-CW00530K00JE12 CW00530K00JE12 70201589 41K8928
Product Name Through Hole Resistors Wirewound Resistors Power ResistorSeries:CW; Resistance:30kohm; Resistance Tolerance:+/- 5%; Power Rating:5W; Operatin... Resistor;Wirewound;Res 30 Kilohms;Pwr-Rtg 5 W;Tol 5%;Axial;Bulk Wirewound Resistor, 30Kohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Power Applications General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details