Vishay Precision Group Wirewound Resistors CW010100K0JB12

Description
CW-10 100K 5% B12
Request a Quote Datasheet
Description
CW-10 100K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW010100K0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW010100K0JB12
Wirewound Resistors 3110-CW010100K0JB12
CW-10 100K 5% B12

CW-10 100K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - CW010100K0JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW010100K0JB12-ND
Through Hole Resistors CW010100K0JB12-ND
100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

100 kOhms ±5% 13W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 100K OHM 5% SILICONE WW - CW010100K0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100K OHM 5% SILICONE WW
CW010100K0JB12
RES 100K OHM 5% SILICONE WW CW010100K0JB12
RES 100Kohm 5% SILICONE WW

RES 100Kohm 5% SILICONE WW

Supplier's Site
Through Hole Resistors - CW010100K0JB12 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
CW010100K0JB12
Through Hole Resistors CW010100K0JB12
RES 100K OHM 13W 5% AXIAL

RES 100K OHM 13W 5% AXIAL

Supplier's Site Datasheet
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay - 03F5044 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay
03F5044
Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay 03F5044
WIREWOUND RESISTOR, 100KOHM, 10W, 5%; Resistance:100kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 100KOHM, 10W, 5%; Resistance:100kohm; Product Range:CW Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW010100K0JB12 CW010100K0JB12-ND CW010100K0JB12 CW010100K0JB12 03F5044
Product Name Wirewound Resistors Through Hole Resistors RES 100K OHM 5% SILICONE WW Through Hole Resistors Wirewound Resistor, 100Kohm, 10W, 5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 100000 ohms 100000 ohms 100000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details