Vishay Intertechnology, Inc. 91 OHM 6.5W Resistor CW00591R00JE12HE

Description
RES 91 OHM 6.5W 5% AXIAL Product overview: CW00591R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00591R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES 91 OHM 6.5W 5% AXIAL Product overview: CW00591R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00591R00JE12HE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
91 OHM 6.5W Resistor - 53-CW00591R00JE12HE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
91 OHM 6.5W Resistor
53-CW00591R00JE12HE
91 OHM 6.5W Resistor 53-CW00591R00JE12HE
RES 91 OHM 6.5W 5% AXIAL Product overview: CW00591R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00591R00JE12HE can be used for catalog matching and distributor lookup.

RES 91 OHM 6.5W 5% AXIAL Product overview: CW00591R00JE12HE from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 91 OHM, 6.5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 91 OHM, 6.5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-CW00591R00JE12HE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-CW00591R00JE12HE-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW00591R00JE12HE-ND
Through Hole Resistors 541-CW00591R00JE12HE-ND
91 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

91 Ohms ±5% 6.5W Through Hole Resistor Axial Wirewound

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors
Product Number 53-CW00591R00JE12HE 541-CW00591R00JE12HE-ND
Product Name 91 OHM 6.5W Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Axial Leads; Axial
Resistance Range 91 ohms 91 ohms
Operating Temperature -65 to 250 C (-85 to 482 F) -65 to 350 C (-85 to 662 F)
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - C3AR62JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details