Vishay Intertechnology, Inc. CW005R5000JS73 CW005R5000JS73

Description
CW005R5000JS73
Request a Quote Datasheet
Description
CW005R5000JS73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CW005R5000JS73 - CW005R5000JS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW005R5000JS73
CW005R5000JS73
CW005R5000JS73 CW005R5000JS73
CW005R5000JS73

CW005R5000JS73

Supplier's Site
Through Hole Resistors - CWD-.50TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CWD-.50TR-ND
Through Hole Resistors CWD-.50TR-ND
500 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 0.5 Ohm, 5W, 5%; Resistance Vishay - 08J4638 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.5 Ohm, 5W, 5%; Resistance Vishay
08J4638
Resistor, Wirewound, 0.5 Ohm, 5W, 5%; Resistance Vishay 08J4638
RESISTOR, WIREWOUND, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

RESISTOR, WIREWOUND, 0.5 OHM, 5W, 5%; Resistance:0.5ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:25.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CW005R5000JS73 CWD-.50TR-ND 08J4638
Product Name CW005R5000JS73 Through Hole Resistors Resistor, Wirewound, 0.5 Ohm, 5W, 5%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details