Vishay Precision Group Wirewound Resistors CW0054K700JB12

Description
CW-5 4.7K 5% B12
Request a Quote Datasheet
Description
CW-5 4.7K 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0054K700JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0054K700JB12
Wirewound Resistors 3110-CW0054K700JB12
CW-5 4.7K 5% B12

CW-5 4.7K 5% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-CW0054K700JB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-CW0054K700JB12-ND
Through Hole Resistors 541-CW0054K700JB12-ND
CAP

CAP

Buy Now Datasheet
Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole - CW0054K700JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole
CW0054K700JB12
Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole CW0054K700JB12
Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 4.7Kohm, 5W, ±5%; Resistance Vishay - 28M5263 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 4.7Kohm, 5W, ±5%; Resistance Vishay
28M5263
Wirewound Resistor, 4.7Kohm, 5W, ±5%; Resistance Vishay 28M5263
WIREWOUND RESISTOR, 4.7KOHM, 5W, ±5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: No

WIREWOUND RESISTOR, 4.7KOHM, 5W, ±5%; Resistance:4.7kohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW0054K700JB12 541-CW0054K700JB12-ND CW0054K700JB12 28M5263
Product Name Wirewound Resistors Through Hole Resistors Res Wirewound 4.7K Ohm 5% 5W ¦30ppm/¦C AXL Thru-Hole Wirewound Resistor, 4.7Kohm, 5W, ±5%; Resistance Vishay
Category / Application Industrial General Use
Resistance Range 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1260399 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers