Vishay Intertechnology, Inc. Wirewound Resistors CW00530R00JE73

Description
CW-5 30 5% E73 e3
Request a Quote Datasheet
Description
CW-5 30 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00530R00JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00530R00JE73
Wirewound Resistors 3110-CW00530R00JE73
CW-5 30 5% E73 e3

CW-5 30 5% E73 e3

Supplier's Site Datasheet
CW00530R00JE73 - CW00530R00JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
CW00530R00JE73
CW00530R00JE73
CW00530R00JE73 CW00530R00JE73
CW00530R00JE73

CW00530R00JE73

Supplier's Site
Through Hole Resistors - CW00530R00JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW00530R00JE73-ND
Through Hole Resistors CW00530R00JE73-ND
30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 30 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 27K6473 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 30 Ohm, 5W, 5%, Full Reel; Resistance Vishay
27K6473
Resistor, Wirewound, 30 Ohm, 5W, 5%, Full Reel; Resistance Vishay 27K6473
RESISTOR, WIREWOUND, 30 OHM, 5W, 5%, FULL REEL; Resistance:30ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 30 OHM, 5W, 5%, FULL REEL; Resistance:30ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-CW00530R00JE73 CW00530R00JE73 CW00530R00JE73-ND 27K6473
Product Name Wirewound Resistors CW00530R00JE73 Through Hole Resistors Resistor, Wirewound, 30 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 30 ohms 30 ohms 30 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers