Vishay Precision Group Wirewound Resistors CW005680R0JE73

Description
CW-5 680 5% E73 e3
Request a Quote Datasheet
Description
CW-5 680 5% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW005680R0JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW005680R0JE73
Wirewound Resistors 3110-CW005680R0JE73
CW-5 680 5% E73 e3

CW-5 680 5% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - CW005680R0JE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
CW005680R0JE73-ND
Through Hole Resistors CW005680R0JE73-ND
680 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±5% 6.5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 680 OHM 6.5W 5% WW AXIAL - CW005680R0JE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 6.5W 5% WW AXIAL
CW005680R0JE73
RES 680 OHM 6.5W 5% WW AXIAL CW005680R0JE73
RES 680ohm 6.5W 5% WW AXIAL

RES 680ohm 6.5W 5% WW AXIAL

Supplier's Site
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Vishay - 65K3564 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Vishay
65K3564
Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Vishay 65K3564
WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:25.4mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 680 OHM, 5W, 5%; Resistance:680ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:25.4mmRoHS Compliant: Yes

Supplier's Site Datasheet
Resistor, Wirewound, 680 Ohm, 5W, 5%, Full Reel; Resistance Vishay - 65K3565 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 680 Ohm, 5W, 5%, Full Reel; Resistance Vishay
65K3565
Resistor, Wirewound, 680 Ohm, 5W, 5%, Full Reel; Resistance Vishay 65K3565
RESISTOR, WIREWOUND, 680 OHM, 5W, 5%, FULL REEL; Resistance:680ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 680 OHM, 5W, 5%, FULL REEL; Resistance:680ohm; Product Range:CW Series; Power Rating:5W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-CW005680R0JE73 CW005680R0JE73-ND CW005680R0JE73 65K3564 65K3565
Product Name Wirewound Resistors Through Hole Resistors RES 680 OHM 6.5W 5% WW AXIAL Wirewound Resistor, 680 Ohm, 5W, 5%; Resistance Vishay Resistor, Wirewound, 680 Ohm, 5W, 5%, Full Reel; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 680 ohms 680 ohms 680 ohms 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details